The D2005UK is a metal gate RF silicon FET designed for broadband VHF/UHF communications from DC to 2 GHz, with a 7.5W output at 28V and 1GHz. It is housed in a ceramic package with a metal flange, measuring 16.51 mm x 6.35 mm x 45° bevel, and features a pin configuration with source, drain, and gate terminals. The device offers a minimum power gain of 13 dB, 40% drain efficiency, and input/output capacitances of 36 pF and 18 pF respectively at 1 MHz. It supports a maximum junction temperature of 200°C, dissipates up to 35W, and has a thermal resistance of 5°C/W. The ceramic substrate contains beryllium oxide, requiring careful handling. The part is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2005UK |
| Product Name | RF Power Transistor |
| Output Power | 7.5 watts |