The D2019UK is a silicon DMOS RF FET in an SO8 package, measuring 4.06 mm by 5.08 mm by 1.27 mm, designed for broadband RF power amplification from 1 MHz to 2 GHz. It offers a minimum gain of 13 dB, operates at up to 28 V drain voltage with a 2.5 W output power, and supports a drain current of 1 A. The device has a maximum junction temperature of 200°C and a thermal resistance of 10°C/W. It features low input capacitance (12 pF), low output capacitance (6 pF), and low reverse transfer capacitance (0.5 pF), with a VSWR load mismatch tolerance of 20:1 at 1 GHz. The part is RoHS compliant and uses gold metallization.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2019UK |
| Product Name | RF Power Transistor |
| Output Power | 2.5 watts |