Richardson RFPD RF Power Transistor A5G07H800W19NR3

Description
The A5G07H800W19 is a 112 W asymmetrical Doherty RF power GaN transistor is designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 717 to 850 MHz. This part is characterized and performance is guaranteed for applications operating in the 717 to 850 MHz band.
Request a Quote
Description
The A5G07H800W19 is a 112 W asymmetrical Doherty RF power GaN transistor is designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 717 to 850 MHz. This part is characterized and performance is guaranteed for applications operating in the 717 to 850 MHz band.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A5G07H800W19NR3 is an 112 W asymmetrical Doherty RF power GaN amplifier designed for cellular base station applications operating between 717 MHz and 850 MHz. It is packaged in an OM-780-4S4S plastic case with an exposed source terminal on the backside. The device operates at a recommended drain voltage of 50 Vdc and can withstand a maximum case temperature of 150 °C and a maximum channel temperature of 225 °C. Thermal resistance from channel to case is 0.6 °C/W. It meets ESD protection standards per Human Body Model (Class 1A) and Charge Device Model (Class C3), and is rated Moisture Sensitivity Level 3 per JESD22-A113. Performance data is guaranteed only within the 717 MHz to 850 MHz band.

Datasheet Summary
Powered by GS/AI

The A5G07H800W19NR3 is an 112 W asymmetrical Doherty RF power GaN amplifier designed for cellular base station applications operating between 717 MHz and 850 MHz. It is packaged in an OM-780-4S4S plastic case with an exposed source terminal on the backside. The device operates at a recommended drain voltage of 50 Vdc and can withstand a maximum case temperature of 150 °C and a maximum channel temperature of 225 °C. Thermal resistance from channel to case is 0.6 °C/W. It meets ESD protection standards per Human Body Model (Class 1A) and Charge Device Model (Class C3), and is rated Moisture Sensitivity Level 3 per JESD22-A113. Performance data is guaranteed only within the 717 MHz to 850 MHz band.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - A5G07H800W19NR3 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
A5G07H800W19NR3
RF Power Transistor A5G07H800W19NR3
The A5G07H800W19 is a 112 W asymmetrical Doherty RF power GaN transistor is designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 717 to 850 MHz. This part is characterized and performance is guaranteed for applications operating in the 717 to 850 MHz band.

The A5G07H800W19 is a 112 W asymmetrical Doherty RF power GaN transistor is designed for cellular base station applications requiring very wide instantaneous bandwidth capability covering the frequency range of 717 to 850 MHz. This part is characterized and performance is guaranteed for applications operating in the 717 to 850 MHz band.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number A5G07H800W19NR3
Product Name RF Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D2220UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 10 dB
View Details
RF Power Transistor - D1012UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - D2004UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details
RF Power Transistor - D2020UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 13 dB
View Details