Richardson RFPD RF & MW Driver Amplifier HMC451LP3ETR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - HMC451LP3ETR - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
HMC451LP3ETR
RF & MW Driver Amplifier HMC451LP3ETR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC451LP3ETR
Product Name RF & MW Driver Amplifier
Frequency Range 5000 to 18000 MHz
Maximum Gain 18 dB
Output Power 19.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADL6337ACCZB - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 37.4 dB
Output Power 26.1 dBm
View Details
RF & MW LNA - ADL9006ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 28000 MHz
Maximum Gain 15.5 dB
View Details
RF & MW Power Amplifier - AFIC10275GNR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 978 to 1090 MHz
Maximum Gain 32.1 dB
View Details
RF & MW LNA - CHA3656-QAG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5800 to 17000 MHz
Maximum Gain 20 dB
View Details