Richardson RFPD RF & MW Power Amplifier AFIC10275GNR1

Description
The avionics AFIC10275GN is a 2-stage RFIC designed for transponder applications operating from 978 to 1090 MHz. This device is suitable for use in pulse applications, including Mode S transponders used for ADS-B.
Request a Quote Datasheet
Description
The avionics AFIC10275GN is a 2-stage RFIC designed for transponder applications operating from 978 to 1090 MHz. This device is suitable for use in pulse applications, including Mode S transponders used for ADS-B.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - AFIC10275GNR1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
AFIC10275GNR1
RF & MW Power Amplifier AFIC10275GNR1
The avionics AFIC10275GN is a 2-stage RFIC designed for transponder applications operating from 978 to 1090 MHz. This device is suitable for use in pulse applications, including Mode S transponders used for ADS-B.

The avionics AFIC10275GN is a 2-stage RFIC designed for transponder applications operating from 978 to 1090 MHz. This device is suitable for use in pulse applications, including Mode S transponders used for ADS-B.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number AFIC10275GNR1
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 978 to 1090 MHz
Maximum Gain 32.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW LNA - CHA2494-QEG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 44000 MHz
Maximum Gain 22 dB
View Details
Gain Block - AD8354ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 4.2 dB
View Details