Richardson RFPD RF & MW VGA ADL6337ACCZB

Description
The ADL6337 belongs to a family of transmit variable gain amplifiers (VGAs). It provides an interface from RF digital-to-analog converters (DACs), transceivers, and systems on a chip (SoC) to power amplifiers. It also includes an integrated RF balun and can be configured as a differential input, single-ended output to allow high-performance RF capability in the 500 MHz to 5200 MHz frequency range.
Request a Quote Datasheet
Description
The ADL6337 belongs to a family of transmit variable gain amplifiers (VGAs). It provides an interface from RF digital-to-analog converters (DACs), transceivers, and systems on a chip (SoC) to power amplifiers. It also includes an integrated RF balun and can be configured as a differential input, single-ended output to allow high-performance RF capability in the 500 MHz to 5200 MHz frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW VGA - ADL6337ACCZB - Richardson RFPD
Downers Grove, IL, United States
RF & MW VGA
ADL6337ACCZB
RF & MW VGA ADL6337ACCZB
The ADL6337 belongs to a family of transmit variable gain amplifiers (VGAs). It provides an interface from RF digital-to-analog converters (DACs), transceivers, and systems on a chip (SoC) to power amplifiers. It also includes an integrated RF balun and can be configured as a differential input, single-ended output to allow high-performance RF capability in the 500 MHz to 5200 MHz frequency range.

The ADL6337 belongs to a family of transmit variable gain amplifiers (VGAs). It provides an interface from RF digital-to-analog converters (DACs), transceivers, and systems on a chip (SoC) to power amplifiers. It also includes an integrated RF balun and can be configured as a differential input, single-ended output to allow high-performance RF capability in the 500 MHz to 5200 MHz frequency range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADL6337ACCZB
Product Name RF & MW VGA
Frequency Range 500 to 1000 MHz
Maximum Gain 37.4 dB
Output Power 26.1 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8142ACPZN-CSL - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
RF & MW Power Amplifier - ADPA7007C-KIT - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
Gain Block - CA74 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 1 to 600 MHz
Maximum Gain 30 dB
Output Power 8.5 dBm
View Details