GRF2093 offers industry leading NF and gain performance and can be tuned over a wide range of frequencies from roughly 1.0 to 6.0 GHz. Including evaluation board losses, the NF is < 0.40 dB at 2.5 GHz with 21.0 dB gain.
With application-specific
It can be biased over a range of Vdd from 2.7 to 5.0 volts and Iddq values from 30 mA to 100 mA.
The device uses the standard Guerrilla RF 1.5 mm DFN-6 package and pin out and it joins more than 20 other LNAs and linear drivers which can use the same evaluation board.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | GRF2093 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1000 to 6000 MHz |
| Maximum Gain | 22 dB |
| Output Power | 19 dBm |
| Noise Figure | 0.3700 dB |