The CHA1351-QAG is a three-stage Low Noise Amplifier operating in the 24 - 32GHz frequency band. This LNA typically presents low Noise Figure of 1.3dB associated to a small signal gain of 24dB.
It can provide up to 5dBm output power at 1dB gain compression and needs DC power supply of 2V/30mA. It is available in 3x3 plastic package.
Designed for space applications, it is also ideal for a wide range of microwave systems.
This product is developed using a GaAs pHEMT process and is provided on low cost SMD RoHS compliant QFN plastic package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA1351-QAG/20 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 24000 to 32000 MHz |
| Maximum Gain | 24 dB |
| Output Power | 5 dBm |
| Noise Figure | 1.3 dB |