Richardson RFPD RF & MW Power Amplifier ADPA7006C-KIT

Description
The ADPA7006CHIP is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from 18 GHz to 44 GHz. The amplifier provides 23.5 dB of small signal gain, 29 dBm output power for 1 dB compression, and a typical output third-order intercept of 38 dBm. The ADPA7006CHIP requires 800 mA from a 5 V supply on the supply voltage (VDD), and features inputs and outputs that are internally matched to 50 Ohm, facilitating integration in multichip modules (MCMs). All data is taken with the chip connected via two 0.025 mm wire bonds that are less than 0.31 mm long.
Request a Quote Datasheet
Description
The ADPA7006CHIP is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from 18 GHz to 44 GHz. The amplifier provides 23.5 dB of small signal gain, 29 dBm output power for 1 dB compression, and a typical output third-order intercept of 38 dBm. The ADPA7006CHIP requires 800 mA from a 5 V supply on the supply voltage (VDD), and features inputs and outputs that are internally matched to 50 Ohm, facilitating integration in multichip modules (MCMs). All data is taken with the chip connected via two 0.025 mm wire bonds that are less than 0.31 mm long.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW Power Amplifier
ADPA7006C-KIT
RF & MW Power Amplifier ADPA7006C-KIT
The ADPA7006CHIP is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from 18 GHz to 44 GHz. The amplifier provides 23.5 dB of small signal gain, 29 dBm output power for 1 dB compression, and a typical output third-order intercept of 38 dBm. The ADPA7006CHIP requires 800 mA from a 5 V supply on the supply voltage (VDD), and features inputs and outputs that are internally matched to 50 Ohm, facilitating integration in multichip modules (MCMs). All data is taken with the chip connected via two 0.025 mm wire bonds that are less than 0.31 mm long.

The ADPA7006CHIP is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from 18 GHz to 44 GHz. The amplifier provides 23.5 dB of small signal gain, 29 dBm output power for 1 dB compression, and a typical output third-order intercept of 38 dBm. The ADPA7006CHIP requires 800 mA from a 5 V supply on the supply voltage (VDD), and features inputs and outputs that are internally matched to 50 Ohm, facilitating integration in multichip modules (MCMs). All data is taken with the chip connected via two 0.025 mm wire bonds that are less than 0.31 mm long.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADPA7006C-KIT
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6521ACPZ-R7 - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW Power Amplifier - A2I20D040NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 1400 to 2200 MHz
Maximum Gain 32.1 dB
View Details