Richardson RFPD Gain Block GRF2012

Description
The GRF2012 is a broadband gain block with low noise figure and industry leading linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity over 500 to 3800 MHz with a single match. Configured as a linear driver or cascaded gain block, it offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage of 2.7 to 8.0 V with a selectable Iddq range of 30 to 120 mA for optimal efficiency and linearity. GRF2012 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.
Request a Quote Datasheet
Description
The GRF2012 is a broadband gain block with low noise figure and industry leading linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity over 500 to 3800 MHz with a single match. Configured as a linear driver or cascaded gain block, it offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage of 2.7 to 8.0 V with a selectable Iddq range of 30 to 120 mA for optimal efficiency and linearity. GRF2012 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - GRF2012 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
GRF2012
Gain Block GRF2012
The GRF2012 is a broadband gain block with low noise figure and industry leading linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity over 500 to 3800 MHz with a single match. Configured as a linear driver or cascaded gain block, it offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage of 2.7 to 8.0 V with a selectable Iddq range of 30 to 120 mA for optimal efficiency and linearity. GRF2012 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.

The GRF2012 is a broadband gain block with low noise figure and industry leading linearity designed for small cell, wireless infrastructure and other high performance applications. It exhibits outstanding broadband NF, linearity over 500 to 3800 MHz with a single match.

Configured as a linear driver or cascaded gain block, it offers high levels of reuse both within a design and across platforms. The device is operated from a supply voltage of 2.7 to 8.0 V with a selectable Iddq range of 30 to 120 mA for optimal efficiency and linearity.

GRF2012 is internally matched to 50 Ohm at the input and output ports, needing only external DC blocks and a bias choke on the output.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number GRF2012
Product Name Gain Block
Frequency Range 50 to 6000 MHz
Maximum Gain 14.8 dB
Output Power 23 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW LNA - ADL5523ACPZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 4000 MHz
Maximum Gain 21.5 dB
View Details