Richardson RFPD Optical Modulator Driver ADN8833ACPZ-R7

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Modulator Driver - ADN8833ACPZ-R7 - Richardson RFPD
Downers Grove, IL, United States
Optical Modulator Driver
ADN8833ACPZ-R7
Optical Modulator Driver ADN8833ACPZ-R7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADN8833ACPZ-R7
Product Name Optical Modulator Driver
Unlock Full Specs
to access all available technical data

Similar Products

mmW VGA - AD8330ARQZ - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 0.0 to 150 MHz
Package Type LFCSP
View Details
mmW LNA - CHA2494-QEG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 44000 MHz
Maximum Gain 22 dB
View Details
mmW Power Amplifier - ADPA7004CHIP-SX - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 40000 to 80000 MHz
Maximum Gain 18.5 dB
View Details