Richardson RFPD Broadband/CATV (75 Ohm) Line Amplifier ADCA3250

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Line Amplifier - ADCA3250 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Line Amplifier
ADCA3250
Broadband/CATV (75 Ohm) Line Amplifier ADCA3250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADCA3250
Product Name Broadband/CATV (75 Ohm) Line Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5535ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 1000 MHz
Maximum Gain 16.1 dB
Output Power 18.9 dBm
View Details
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 27500 to 43500 MHz
Maximum Gain 20 dB
View Details
mmW Power Amplifier - ADMV7710CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 71000 to 76000 MHz
Maximum Gain 24 dB
View Details