Richardson RFPD RF & MW VGA ADRF6521ACPZ

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Downers Grove, IL, United States
RF & MW VGA
ADRF6521ACPZ
RF & MW VGA ADRF6521ACPZ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number ADRF6521ACPZ
Product Name RF & MW VGA
Frequency Range ? to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - CHA2090-99F/00 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17000 to 24000 MHz
Maximum Gain 23 dB
View Details
RF & MW LNA - ADL5725ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 19700 MHz
Maximum Gain 27.8 dB
View Details
RF & MW VGA - ADL6316ACCZ-R7 - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details
RF & MW LNA - ADL5521ACPZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 4000 MHz
Maximum Gain 20.8 dB
View Details