The D1017UK is a single-ended RF silicon MOSFET designed for HF/VHF/UHF communications applications up to 200 MHz, delivering 150 W output power at 28 V and 175 MHz with a minimum gain of 13 dB. It is housed in a four-terminal metal package measuring 24.76 mm by 18.42 mm with a 6.35 mm diameter center pin, and includes a conductive flange for thermal mounting. The device supports a maximum junction temperature of 200°C, dissipates up to 220 W, and tolerates a 20:1 VSWR load mismatch. Electrical characteristics include a gate-source breakdown voltage of ±20 V, a drain current rating of 30 A, and thermal resistance from junction to case of 0.8°C/W. The ceramic substrate between leads and flange contains beryllium oxide, requiring careful handling to avoid dust exposure. The part is RoHS compliant and features gold metallization.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D1017UK |
| Product Name | RF Power Transistor |
| Output Power | 150 watts |