The CHA4396-QDG is a three-stage GaAs Medium Power Amplifier operating between 24 GHz and 30 GHz. This amplifier provides 22dBm maximum Output Power with 17% of Power Added Efficiency and 21dBm Output Power at 1dB gain compression. The circuit exhibits a typical small signal gain of 22dB and 31dBm of Output Third-Order Intercept Point.
This Medium Power Amplifier is dedicated to telecommunication applications and well suited for a wide range of microwave applications and systems including SatCom, RADAR, Radiolink and Space.
It is available in QFN plastic package. Input and output are 50 Ohm matched and integrate ESD RF protections.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA4396-QDG/20 |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |
| Frequency Range | 24000 to 30000 MHz |
| Maximum Gain | 22 dB |