Richardson RFPD mmW Driver Amplifier CHA3665-QAG/20

Description
The CHA3665-QAG is a two-stage general purpose monolithic medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a power pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
Request a Quote
Description
The CHA3665-QAG is a two-stage general purpose monolithic medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a power pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
mmW Driver Amplifier - CHA3665-QAG/20 - Richardson RFPD
Downers Grove, IL, United States
mmW Driver Amplifier
CHA3665-QAG/20
mmW Driver Amplifier CHA3665-QAG/20
The CHA3665-QAG is a two-stage general purpose monolithic medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a power pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.

The CHA3665-QAG is a two-stage general purpose monolithic medium power amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a power pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA3665-QAG/20
Product Name mmW Driver Amplifier
Frequency Range 5000 to 21000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Driver Amplifier - BTS6201UJ - Richardson RFPD
Specs
Frequency Range 2300 to 4200 MHz
Maximum Gain 30.5 dB
Output Power 27 dBm
View Details
RF & MW LNA - CHA2110-QDG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 7000 to 12000 MHz
Maximum Gain 19 dB
View Details
Gain Block - CA74 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 1 to 600 MHz
Maximum Gain 30 dB
Output Power 8.5 dBm
View Details