Richardson RFPD RF & MW VGA CHA2292-99F/00

Description
The CHA2292 is a high gain four-stage monolithic low noise amplifier with variable gain. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the chip is both RF and DC grounded. This helps simplify the assembly process. The circuit is manufactured with a PM-HEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.
Request a Quote Datasheet
Description
The CHA2292 is a high gain four-stage monolithic low noise amplifier with variable gain. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the chip is both RF and DC grounded. This helps simplify the assembly process. The circuit is manufactured with a PM-HEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW VGA - CHA2292-99F/00 - Richardson RFPD
Downers Grove, IL, United States
RF & MW VGA
CHA2292-99F/00
RF & MW VGA CHA2292-99F/00
The CHA2292 is a high gain four-stage monolithic low noise amplifier with variable gain. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the chip is both RF and DC grounded. This helps simplify the assembly process. The circuit is manufactured with a PM-HEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.

The CHA2292 is a high gain four-stage monolithic low noise amplifier with variable gain. It is designed for a wide range of applications, from military to commercial communication systems. The backside of the chip is both RF and DC grounded. This helps simplify the assembly process. The circuit is manufactured with a PM-HEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in chip form.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA2292-99F/00
Product Name RF & MW VGA
Frequency Range 16000 to 24000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7007AEHZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
mmW LNA - CHA2494-QEG/21 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 44000 MHz
Maximum Gain 22 dB
View Details
RF & MW Driver Amplifier - ADL5604ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 700 to 2700 MHz
Maximum Gain 12.2 dB
Output Power 29.1 dBm
View Details