Richardson RFPD RF & MW VGA AD8369ARUZ

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW VGA - AD8369ARUZ - Richardson RFPD
Downers Grove, IL, United States
RF & MW VGA
AD8369ARUZ
RF & MW VGA AD8369ARUZ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number AD8369ARUZ
Product Name RF & MW VGA
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8111ACCZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 8000 MHz
Maximum Gain 12.5 dB
View Details
RF & MW Power Amplifier - ADPA9002ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details
Gain Block - ADL5536ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 1000 MHz
Maximum Gain 20 dB
Output Power 19.6 dBm
View Details