Qorvo Attenuators QPC4614TR13

Description
75-OHM, 6-BIT, 0.5DB STEP, SERIA
Request a Quote Datasheet
Description
75-OHM, 6-BIT, 0.5DB STEP, SERIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Thief River Falls, MN, United States
75-OHM, 6-BIT, 0.5DB STEP, SERIA

75-OHM, 6-BIT, 0.5DB STEP, SERIA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-QPC4614TR13TR-ND
Product Name Attenuators
Attenuation 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
Jitter Attenuators - SI5342H-D07493-GM - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-VAT-30A+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers