UIY Inc. Coaxial Attenuator 10W 12.4GHz UIYCA10AN124

Description
10W 12.4GHz – Coaxial Attenuator
Request a Quote
Description
10W 12.4GHz – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10W 18GHz coaxial attenuator for military, space, and commercial applications, available in N-M/N-F connectors with 50 Ω impedance. Model UIYCA10AN124A10, UIYCA10AN124A20, and UIYCA10AN124A30 offer 10, 20, or 30 dB attenuation across DC-12.4GHz with VSWR up to 1.3 and attenuation tolerances of ±0.8 dB or ±1.0 dB. All variants handle 10W power and share the same mechanical form factor and connector type.

Datasheet Summary
Powered by GS/AI

10W 18GHz coaxial attenuator for military, space, and commercial applications, available in N-M/N-F connectors with 50 Ω impedance. Model UIYCA10AN124A10, UIYCA10AN124A20, and UIYCA10AN124A30 offer 10, 20, or 30 dB attenuation across DC-12.4GHz with VSWR up to 1.3 and attenuation tolerances of ±0.8 dB or ±1.0 dB. All variants handle 10W power and share the same mechanical form factor and connector type.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 10W 12.4GHz
UIYCA10AN124
Coaxial Attenuator 10W 12.4GHz UIYCA10AN124
10W 12.4GHz – Coaxial Attenuator

10W 12.4GHz – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA10AN124
Product Name Coaxial Attenuator 10W 12.4GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 6GHz 7/16 - UIYCA300A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details