RS Components, Ltd. RF Attenuators 2823274

Description
BNC 50O 20dB Attenuator ,BNC male to fem
Request a Quote
Description
BNC 50O 20dB Attenuator ,BNC male to fem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2823274 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2823274
RF Attenuators 2823274
BNC 50O 20dB Attenuator ,BNC male to fem

BNC 50O 20dB Attenuator ,BNC male to fem

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2823274
Product Name RF Attenuators
Frequency 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
RF Attenuators - 2237205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details
RF Attenuators - 7123327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details
RF Attenuators - 2823272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details