RS Components, Ltd. Water Pumps 8170716

Description
D250BL MicroPump, Brushless, w/ driver
Request a Quote
Description
D250BL MicroPump, Brushless, w/ driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 8170716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Water Pumps
8170716
Water Pumps 8170716
D250BL MicroPump, Brushless, w/ driver

D250BL MicroPump, Brushless, w/ driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Handling Pumps
Product Number 8170716
Product Name Water Pumps
Discharge Pressure -8.0 to 12.0 psi (-5.62 to 8.44 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Water Pumps - 2805135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 31.680 GPM (120.00 L/min)
Power Source 230 V
View Details
Central Heating Pumps - 2484946 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
Water Pumps - 2625617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Housing Material Aluminum; Die cast aluminium
Media Water Pump
View Details
Water Pumps - 8170725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure -8.0 to 11.0 psi (-5.62 to 7.73 m of Water)
Liquid Flow 0.153 GPM (0.58 L/min)
Power Source 4.5 v
View Details