UIY Inc. Coaxial Attenuator 0.5W 6GHz SMA UIYCA05AS6

Description
0.5W 6GHz SMA – Coaxial Attenuator
Request a Quote
Description
0.5W 6GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCA05AS6 is a coaxial attenuator designed for RF applications, capable of handling up to 0.5W of power and operating within a frequency range of DC to 6GHz. It offers various attenuation values ranging from 1 dB to 60 dB, with tolerances between ±0.5 dB and ±1.8 dB depending on the specific model. The maximum Voltage Standing Wave Ratio (VSWR) is 1.2, ensuring efficient signal transmission. The connector type is SMA, available in both male and female configurations, and the device is designed for a 50 Ω impedance. This attenuator is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The UIYCA05AS6 is a coaxial attenuator designed for RF applications, capable of handling up to 0.5W of power and operating within a frequency range of DC to 6GHz. It offers various attenuation values ranging from 1 dB to 60 dB, with tolerances between ±0.5 dB and ±1.8 dB depending on the specific model. The maximum Voltage Standing Wave Ratio (VSWR) is 1.2, ensuring efficient signal transmission. The connector type is SMA, available in both male and female configurations, and the device is designed for a 50 Ω impedance. This attenuator is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 0.5W 6GHz SMA - UIYCA05AS6 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 0.5W 6GHz SMA
UIYCA05AS6
Coaxial Attenuator 0.5W 6GHz SMA UIYCA05AS6
0.5W 6GHz SMA – Coaxial Attenuator

0.5W 6GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA05AS6
Product Name Coaxial Attenuator 0.5W 6GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details