UIY Inc. Coaxial Attenuator 5W 3GHz SMA UIYCA5AS3

Description
5W 3GHz SMA – Coaxial Attenuator
Request a Quote
Description
5W 3GHz SMA – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5W coaxial attenuator with SMA-M/SMA-F connectors, 50 Ω impedance, and a frequency range of DC-3GHz, offering 3 dB attenuation with a tolerance of ±0.5 dB and a maximum VSWR of 1.2.

Datasheet Summary
Powered by GS/AI

5W coaxial attenuator with SMA-M/SMA-F connectors, 50 Ω impedance, and a frequency range of DC-3GHz, offering 3 dB attenuation with a tolerance of ±0.5 dB and a maximum VSWR of 1.2.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 5W 3GHz SMA
UIYCA5AS3
Coaxial Attenuator 5W 3GHz SMA UIYCA5AS3
5W 3GHz SMA – Coaxial Attenuator

5W 3GHz SMA – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA5AS3
Product Name Coaxial Attenuator 5W 3GHz SMA
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details