APITech 8210A Attenuator - Switch Controller 8210A-1

Description
Provides a flexible, powerful, low cost solution for bus control of programmable step attenuators and other switchable devices under computer control. Designed to interface with Weinschel's line of intelligent programmable attenuators and other electromechanical devices. Simplifies your bench test setups and subsystem design. Available in two standard communication interfaces:-Model 8210A-1: GPIB/IEEE-488 (HS-488 ready)-Model 8210A-2: RS-232, RS-422, RS-485 Weinschel Brand Product
Datasheet
Description
Provides a flexible, powerful, low cost solution for bus control of programmable step attenuators and other switchable devices under computer control. Designed to interface with Weinschel's line of intelligent programmable attenuators and other electromechanical devices. Simplifies your bench test setups and subsystem design. Available in two standard communication interfaces:-Model 8210A-1: GPIB/IEEE-488 (HS-488 ready)-Model 8210A-2: RS-232, RS-422, RS-485 Weinschel Brand Product
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8210A Attenuator - Switch Controller - 8210A-1 - APITech
Fairview, PA, United States
8210A Attenuator - Switch Controller
8210A-1
8210A Attenuator - Switch Controller 8210A-1
Provides a flexible, powerful, low cost solution for bus control of programmable step attenuators and other switchable devices under computer control. Designed to interface with Weinschel's line of intelligent programmable attenuators and other electromechanical devices. Simplifies your bench test setups and subsystem design. Available in two standard communication interfaces:-Model 8210A-1: GPIB/IEEE-488 (HS-488 ready)-Model 8210A-2: RS-232, RS-422, RS-485 Weinschel Brand Product
  • Provides a flexible, powerful, low cost solution for bus control of programmable step attenuators and other switchable devices under computer control.
  • Designed to interface with Weinschel's line of intelligent programmable attenuators and other electromechanical devices.
  • Simplifies your bench test setups and subsystem design.
  • Available in two standard communication interfaces:-Model 8210A-1: GPIB/IEEE-488 (HS-488 ready)-Model 8210A-2: RS-232, RS-422, RS-485
  • Weinschel Brand Product
Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 8210A-1
Product Name 8210A Attenuator - Switch Controller
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details