Mini-Circuits Attenuators GAT-30+

Description
30 DB SMT FXD ATTN, DC-3000 MHZ
Request a Quote Datasheet
Description
30 DB SMT FXD ATTN, DC-3000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-GAT-30+CT-ND - DigiKey
Thief River Falls, MN, United States
30 DB SMT FXD ATTN, DC-3000 MHZ

30 DB SMT FXD ATTN, DC-3000 MHZ

Buy Now Datasheet
Attenuators - 3157-GAT-30+TR-ND - DigiKey
Thief River Falls, MN, United States
30 DB SMT FXD ATTN, DC-3000 MHZ

30 DB SMT FXD ATTN, DC-3000 MHZ

Buy Now Datasheet
Attenuators - 3157-GAT-30+DKR-ND - DigiKey
Thief River Falls, MN, United States
30 DB SMT FXD ATTN, DC-3000 MHZ

30 DB SMT FXD ATTN, DC-3000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-GAT-30+CT-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuators - 3157-BW-S3-2W263A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details