Spectrum Control 73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz) 73-3-44

Description
High Power Fixed Coaxial Attenuator (N, 100 W, 8.5 GHz) Compact Construction - Lowest size/power ratio. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet
Description
High Power Fixed Coaxial Attenuator (N, 100 W, 8.5 GHz) Compact Construction - Lowest size/power ratio. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz) - 73-3-44 - APITech
Fairview, PA, United States
73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz)
73-3-44
73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz) 73-3-44
High Power Fixed Coaxial Attenuator (N, 100 W, 8.5 GHz) Compact Construction - Lowest size/power ratio. Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product

High Power Fixed Coaxial Attenuator (N, 100 W, 8.5 GHz)

  • Compact Construction - Lowest size/power ratio.
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 73-3-44 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
73-3-44
Attenuator - Fixed Coaxial 73-3-44
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 73-3-44 73-3-44
Product Name 73 High Power Fixed Coaxial Attenuator (Type N or SMK, 100 W, DC-8.5 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123330P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details