Qorvo Attenuators TGL4201-10

Description
IC ATTENUATOR FIXED 50GHZ 10DB
Request a Quote Datasheet
Description
IC ATTENUATOR FIXED 50GHZ 10DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-1009895-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
2312-1009895-ND
Attenuators 2312-1009895-ND
IC ATTENUATOR FIXED 50GHZ 10DB

IC ATTENUATOR FIXED 50GHZ 10DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-1009895-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-DAT-31A-SP+DKR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 20-VFQFN Exposed Pad
View Details
2 suppliers
Digitally Controlled Attenuators - NDA-10-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0100 GHz
View Details