Spectrum Control Attenuator - Fixed Coaxial 6B5W-07F

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 6B5W-07F - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6B5W-07F
Attenuator - Fixed Coaxial 6B5W-07F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6B5W-07F
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details