Mini-Circuits 40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω BW-40N100W+

Description
40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω
Request a Quote
Description
40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BW-40N100W+ is a coaxial fixed attenuator designed for use in RF applications, featuring a frequency range from DC to 4000 MHz. It provides a nominal attenuation of 40 dB with a maximum power rating of 100W at 25°C, which derates to 50W at 100°C. The device is bi-directional and includes N-Male and N-Female connectors, ensuring compatibility with standard RF systems. This attenuator exhibits excellent voltage standing wave ratio (VSWR) performance, with values of 1.15:1 to 1.40:1 across its frequency range. The temperature coefficient for attenuation is specified at 0.0004 dB/dB/°C, indicating stable performance over varying temperatures. The operating and storage temperature range is from -55°C to 100°C, with a maximum of 85°C for unmated connectors. The BW-40N100W+ is RoHS compliant, making it suitable for environmentally conscious projects. It is ideal for applications such as instrumentation and test setups where precise signal attenuation is required.

Datasheet Summary
Powered by GS/AI

The BW-40N100W+ is a coaxial fixed attenuator designed for use in RF applications, featuring a frequency range from DC to 4000 MHz. It provides a nominal attenuation of 40 dB with a maximum power rating of 100W at 25°C, which derates to 50W at 100°C. The device is bi-directional and includes N-Male and N-Female connectors, ensuring compatibility with standard RF systems. This attenuator exhibits excellent voltage standing wave ratio (VSWR) performance, with values of 1.15:1 to 1.40:1 across its frequency range. The temperature coefficient for attenuation is specified at 0.0004 dB/dB/°C, indicating stable performance over varying temperatures. The operating and storage temperature range is from -55°C to 100°C, with a maximum of 85°C for unmated connectors. The BW-40N100W+ is RoHS compliant, making it suitable for environmentally conscious projects. It is ideal for applications such as instrumentation and test setups where precise signal attenuation is required.

Suppliers

Company
Product
Description
Supplier Links
40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω - BW-40N100W+ - Mini-Circuits
Brooklyn, NY, United States
40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω
BW-40N100W+
40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω BW-40N100W+
40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω

40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω

Supplier's Site Datasheet
Attenuators - 3157-BW-40N100W+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN /N /40DB 100W ROHS

FXD ATTEN /N /40DB 100W ROHS

Buy Now Datasheet
Attenuators - BW-40N100W+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-40N100W+
Attenuators BW-40N100W+
RF Attenuators 40dB 0 Hz ~ 4 GHz 50 Ohms 100W N-Type In-Line Module

RF Attenuators 40dB 0 Hz ~ 4 GHz 50 Ohms 100W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number BW-40N100W+ 3157-BW-40N100W+-ND BW-40N100W+
Product Name 40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω Attenuators Attenuators
Attenuator Type Fixed Variable
Frequency 4 GHz 0.0 to 4 GHz
VSWR 1.15 to 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-QAT-0+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 3157-QAT-8+TR-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 3157-QAT-30+CT-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Attenuators - 3157-HAT-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers