Qorvo Attenuators TGL4201-03

Description
IC ATTENUATOR FIXED 50GHZ 3DB
Request a Quote Datasheet
Description
IC ATTENUATOR FIXED 50GHZ 3DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-TGL4201-03-ND - DigiKey
Thief River Falls, MN, United States
IC ATTENUATOR FIXED 50GHZ 3DB

IC ATTENUATOR FIXED 50GHZ 3DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-TGL4201-03-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Manually Variable Attenuators - NSA06C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors Type N; N
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details