APITech 4BNC50W Fixed Coaxial Attenuator (BNC, 50W, DC-4 GHz) 4BNC50W

Description
Inmet Product See datasheet for ordering instructions.
Datasheet
Description
Inmet Product See datasheet for ordering instructions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4BNC50W Fixed Coaxial Attenuator (BNC, 50W, DC-4 GHz) - 4BNC50W - APITech
Fairview, PA, United States
4BNC50W Fixed Coaxial Attenuator (BNC, 50W, DC-4 GHz)
4BNC50W
4BNC50W Fixed Coaxial Attenuator (BNC, 50W, DC-4 GHz) 4BNC50W
Inmet Product See datasheet for ordering instructions.

Inmet Product

See datasheet for ordering instructions.

Supplier's Site Datasheet

Technical Specifications

  APITech
Product Category RF Attenuators
Product Number 4BNC50W
Product Name 4BNC50W Fixed Coaxial Attenuator (BNC, 50W, DC-4 GHz)
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN09-00110CH, Passive GaAs MMIC Attenuator Family - ATN09-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
Coaxial Attenuator - 5o20500124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details