Mini-Circuits Attenuators VAT-4W2+

Description
4 DB FIXED ATT, DC 6000 MHZ, 50
Request a Quote Datasheet
Description
4 DB FIXED ATT, DC 6000 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-4W2+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-VAT-4W2+-ND
Attenuators 3157-VAT-4W2+-ND
4 DB FIXED ATT, DC 6000 MHZ, 50

4 DB FIXED ATT, DC 6000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-VAT-4W2+-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
75 Ohms Attenuators - N7A0101 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.1 :1
View Details
Attenuators - 3157-VAT-3A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers