Qorvo 75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA QPC3624

Description
The QPC3624 is a 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range in 0.5 dB steps and has a low insertion loss of 1.3 dB at 1 GHz. The QPC3624 features three modes of control: serial, latched parallel, and direct parallel programming. Patented circuit architecture provides overshoot-free transient switching performance. The QPC3624 is available in a 24-pad 4 mm x 4 mm x 0.85 mm QFN package.
Request a Quote Datasheet
Description
The QPC3624 is a 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range in 0.5 dB steps and has a low insertion loss of 1.3 dB at 1 GHz. The QPC3624 features three modes of control: serial, latched parallel, and direct parallel programming. Patented circuit architecture provides overshoot-free transient switching performance. The QPC3624 is available in a 24-pad 4 mm x 4 mm x 0.85 mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Greensboro, NC, United States
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA
QPC3624
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA QPC3624
The QPC3624 is a 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range in 0.5 dB steps and has a low insertion loss of 1.3 dB at 1 GHz. The QPC3624 features three modes of control: serial, latched parallel, and direct parallel programming. Patented circuit architecture provides overshoot-free transient switching performance. The QPC3624 is available in a 24-pad 4 mm x 4 mm x 0.85 mm QFN package.

The QPC3624 is a 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range in 0.5 dB steps and has a low insertion loss of 1.3 dB at 1 GHz. The QPC3624 features three modes of control: serial, latched parallel, and direct parallel programming. Patented circuit architecture provides overshoot-free transient switching performance. The QPC3624 is available in a 24-pad 4 mm x 4 mm x 0.85 mm QFN package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC3624
Product Name 75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA
Frequency 0.0470 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Attenuators - 2312-CMD285C3CT-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details