Qorvo Attenuators RFSA3713TR7

Description
5-6000MHZ 7-BIT, 31.75DB RANGE D
Request a Quote Datasheet
Description
5-6000MHZ 7-BIT, 31.75DB RANGE D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Thief River Falls, MN, United States
5-6000MHZ 7-BIT, 31.75DB RANGE D

5-6000MHZ 7-BIT, 31.75DB RANGE D

Buy Now Datasheet
Attenuators - 2312-RFSA3713TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
5-6000MHZ 7-BIT, 31.75DB RANGE D

5-6000MHZ 7-BIT, 31.75DB RANGE D

Buy Now Datasheet
Attenuators - 2312-RFSA3713TR7TR-ND - DigiKey
Thief River Falls, MN, United States
5-6000MHZ 7-BIT, 31.75DB RANGE D

5-6000MHZ 7-BIT, 31.75DB RANGE D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 2312-RFSA3713TR7CT-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details