UIY Inc. Coaxial Attenuator 2W – N DC-8GHz UIYCA2AN8

Description
2W – N DC-8GHz Coaxial Attenuator
Request a Quote
Description
2W – N DC-8GHz Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYCA2AN8 series comprises 2W coaxial attenuators with DC to 8 GHz frequency range, 50 Ω impedance, and N-M/N-F connectors. Each model offers precise attenuation values from 1 dB to 50 dB with tolerances of ±0.5 dB up to 20 dB and slightly higher for higher values, maintaining a maximum VSWR of 1.3. The devices are rated for military, space, and commercial applications and come with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

The UIYCA2AN8 series comprises 2W coaxial attenuators with DC to 8 GHz frequency range, 50 Ω impedance, and N-M/N-F connectors. Each model offers precise attenuation values from 1 dB to 50 dB with tolerances of ±0.5 dB up to 20 dB and slightly higher for higher values, maintaining a maximum VSWR of 1.3. The devices are rated for military, space, and commercial applications and come with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 2W – N DC-8GHz
UIYCA2AN8
Coaxial Attenuator 2W – N DC-8GHz UIYCA2AN8
2W – N DC-8GHz Coaxial Attenuator

2W – N DC-8GHz Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA2AN8
Product Name Coaxial Attenuator 2W – N DC-8GHz
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator 2W 6GHz BNC - UIYCA2AB6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details