UIY Inc. Coaxial Attenuator 25W UIYCA25AN3

Description
25W – Coaxial Attenuator
Request a Quote
Description
25W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

25W coaxial attenuator with N-M/N-F connectors and 50 Ω impedance, covering DC-3 GHz or DC-6 GHz frequency ranges depending on variant, with attenuation values from 1 dB to 30 dB and VSWR up to 1.3. The unit has a mechanical dimension of 109.0 mm in length and 68.5 mm in diameter, with a general tolerance of ±2%.

Datasheet Summary
Powered by GS/AI

25W coaxial attenuator with N-M/N-F connectors and 50 Ω impedance, covering DC-3 GHz or DC-6 GHz frequency ranges depending on variant, with attenuation values from 1 dB to 30 dB and VSWR up to 1.3. The unit has a mechanical dimension of 109.0 mm in length and 68.5 mm in diameter, with a general tolerance of ±2%.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 25W
UIYCA25AN3
Coaxial Attenuator 25W UIYCA25AN3
25W – Coaxial Attenuator

25W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA25AN3
Product Name Coaxial Attenuator 25W
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details