UIY Inc. Coaxial Attenuator 80W UIYCA80AN3

Description
80W – Coaxial Attenuator
Request a Quote
Description
80W – Coaxial Attenuator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

80W coaxial attenuator for RF applications with DC to 3 GHz frequency range, 50 Ω impedance, and N-M to N-F connectors. The unit has a VSWR of 1.2 max and attenuator values ranging from 1 dB to 60 dB with tolerances up to ±1.5 dB, handling up to 80 W power. Mechanical dimensions include a length of 140.0 mm, width of 70.0 mm, and height of 60.2 mm, with a mounting hole diameter of 3.2 mm. The product supports military, space, and commercial applications and comes with a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

80W coaxial attenuator for RF applications with DC to 3 GHz frequency range, 50 Ω impedance, and N-M to N-F connectors. The unit has a VSWR of 1.2 max and attenuator values ranging from 1 dB to 60 dB with tolerances up to ±1.5 dB, handling up to 80 W power. Mechanical dimensions include a length of 140.0 mm, width of 70.0 mm, and height of 60.2 mm, with a mounting hole diameter of 3.2 mm. The product supports military, space, and commercial applications and comes with a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Shenzhen, China
Coaxial Attenuator 80W
UIYCA80AN3
Coaxial Attenuator 80W UIYCA80AN3
80W – Coaxial Attenuator

80W – Coaxial Attenuator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Attenuators
Product Number UIYCA80AN3
Product Name Coaxial Attenuator 80W
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 25W 8GHz N - UIYCA50AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details