Qorvo 0.02 - 30 GHz, SOI 6-Bit Digital Attenuator QPC5430

Description
Qorvo's QPC5430 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 30 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.
Request a Quote Datasheet
Description
Qorvo's QPC5430 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 30 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Greensboro, NC, United States
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator
QPC5430
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator QPC5430
Qorvo's QPC5430 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 30 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.

Qorvo's QPC5430 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.02 to 30 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC5430
Product Name 0.02 - 30 GHz, SOI 6-Bit Digital Attenuator
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
Unlock Full Specs
to access all available technical data

Similar Products

DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Attenuators - 2312-TGL4203-SMCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers