Anritsu Company Divider N241A50

Description
The N241A50 is a Divider from Anritsu. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: DC to 3000 MHz frequency range Excellent flatness and effective output SWR: 50 Ohms N(f) InputM(f) Output 2 Resistor These RF power splitters are symmetrical, two resistor designs that can be used in applications where signals from DC to 3000 MHz must be accurately divided for ratio measurements. They are available in 50 ohms and provide excellent flatness and effective output SWR.
Description
The N241A50 is a Divider from Anritsu. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: DC to 3000 MHz frequency range Excellent flatness and effective output SWR: 50 Ohms N(f) InputM(f) Output 2 Resistor These RF power splitters are symmetrical, two resistor designs that can be used in applications where signals from DC to 3000 MHz must be accurately divided for ratio measurements. They are available in 50 ohms and provide excellent flatness and effective output SWR.

Suppliers

Company
Product
Description
Supplier Links
Divider N241A50
The N241A50 is a Divider from Anritsu. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired. Additional Features: DC to 3000 MHz frequency range Excellent flatness and effective output SWR: 50 Ohms N(f) InputM(f) Output 2 Resistor These RF power splitters are symmetrical, two resistor designs that can be used in applications where signals from DC to 3000 MHz must be accurately divided for ratio measurements. They are available in 50 ohms and provide excellent flatness and effective output SWR.

The N241A50 is a Divider from Anritsu. Dividers are ideal for applications such as combining power or transmission line fault testing. Power dividers, also called power splitters, couple electromagnetic power in a transmission line with a port, allowing the engineer to use the electronic or radiofrequency signal in another circuit as desired.

Additional Features:

  • DC to 3000 MHz frequency range
  • Excellent flatness and effective output
  • SWR: 50 Ohms
  • N(f) InputM(f) Output
  • 2 Resistor

These RF power splitters are symmetrical, two resistor designs that can be used in applications where signals from DC to 3000 MHz must be accurately divided for ratio measurements. They are available in 50 ohms and provide excellent flatness and effective output SWR.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number N241A50
Product Name Divider
Frequency 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2447A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
16 Way Power Divider - 5o36213800 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
Active Splitter - APS3606 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Category Passive
View Details
RF Power Dividers/Splitters - 3157-SYPS-2-52HP+TR-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
3 suppliers