2-way combiner/hybrid coupler for 70 to 174 MHz applications, designed for shared antenna systems, base stations, and indoor distribution. Features 3 dB coupling, 25 dB minimum isolation, maximum 1.4 VSWR, and 50 Ω impedance. Available in N female or SMA female connectors with power handling of 200 W or 100 W respectively. Package dimensions are 422 × 165 × 81 mm. Operating temperature range is -30 to +60 °C, with storage from -55 to +125 °C.
Frequency Range 70 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o2T1504221650 |
| Product Name | Hybrid Combiner |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; Type N; N, SMA |
| Operating Temperature | -30 to 60 C (-22 to 140 F) |