Anatech Electronics, Inc. 2462 MHz WiFi Cavity Band Pass Filter with SMA-F connectors Wifi2462-11-S

Description
2462 MHz WiFi Cavity Band Pass Filter with SMA-F connectors
Request a Quote
Description
2462 MHz WiFi Cavity Band Pass Filter with SMA-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2462 MHz WiFi Cavity Band Pass Filter with SMA-F connectors - Wifi2462-11-S - Anatech Electronics, Inc.
Garfield, NJ, United States
2462 MHz WiFi Cavity Band Pass Filter with SMA-F connectors
Wifi2462-11-S
2462 MHz WiFi Cavity Band Pass Filter with SMA-F connectors Wifi2462-11-S
2462 MHz WiFi Cavity Band Pass Filter with SMA-F connectors

2462 MHz WiFi Cavity Band Pass Filter with SMA-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number Wifi2462-11-S
Product Name 2462 MHz WiFi Cavity Band Pass Filter with SMA-F connectors
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details