Anatech Electronics, Inc. 5000 MHz Cavity Band Pass Filter AB5000B1320

Description
5000 MHz Cavity Band Pass Filter
Request a Quote
Description
5000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Garfield, NJ, United States
5000 MHz Cavity Band Pass Filter
AB5000B1320
5000 MHz Cavity Band Pass Filter AB5000B1320
5000 MHz Cavity Band Pass Filter

5000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5000B1320
Product Name 5000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B1248 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details