Anatech Electronics, Inc. 2250 MHz Cavity Band Pass Filter AB2250B738

Description
2250 MHz Cavity Band Pass Filter
Request a Quote
Description
2250 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Cavity Band Pass Filter
AB2250B738
2250 MHz Cavity Band Pass Filter AB2250B738
2250 MHz Cavity Band Pass Filter

2250 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2250B738
Product Name 2250 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details