Anatech Electronics, Inc. 5875 MHz Cavity Band Pass Filter AB5875B775

Description
5875 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5875 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5875 MHz Cavity Band Pass Filter - AB5875B775 - Anatech Electronics, Inc.
Garfield, NJ, United States
5875 MHz Cavity Band Pass Filter
AB5875B775
5875 MHz Cavity Band Pass Filter AB5875B775
5875 MHz Cavity Band Pass Filter for WIFI

5875 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5875B775
Product Name 5875 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5875 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

5650-5750 MHz Cavity Band Pass Filter - AB5700B855 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 100000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details