Anatech Electronics, Inc. 5560 MHz WiFi Cavity Filter AB5560B957

Description
5560 MHz WiFi Cavity Filter
Request a Quote
Description
5560 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Garfield, NJ, United States
5560 MHz WiFi Cavity Filter
AB5560B957
5560 MHz WiFi Cavity Filter AB5560B957
5560 MHz WiFi Cavity Filter

5560 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5560B957
Product Name 5560 MHz WiFi Cavity Filter
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details