Anatech Electronics, Inc. 947 MHz GSM, RF-Rx Saw Filter AM947S420

Description
947 MHz GSM, RF-Rx Saw Filter
Request a Quote
Description
947 MHz GSM, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
947 MHz GSM, RF-Rx Saw Filter - AM947S420 - Anatech Electronics, Inc.
Garfield, NJ, United States
947 MHz GSM, RF-Rx Saw Filter
AM947S420
947 MHz GSM, RF-Rx Saw Filter AM947S420
947 MHz GSM, RF-Rx Saw Filter

947 MHz GSM, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM947S420
Product Name 947 MHz GSM, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 948 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details