Anatech Electronics, Inc. 2367 MHz Cavity Band Pass Filter AB2367B925

Description
2367 MHz Cavity Band Pass Filter
Request a Quote
Description
2367 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Garfield, NJ, United States
2367 MHz Cavity Band Pass Filter
AB2367B925
2367 MHz Cavity Band Pass Filter AB2367B925
2367 MHz Cavity Band Pass Filter

2367 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2367B925
Product Name 2367 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details