Anatech Electronics, Inc. 2350 MHz Cavity Band Pass Filter AB2350B1247

Description
2350 MHz Cavity Band Pass Filter
Request a Quote
Description
2350 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Cavity Band Pass Filter
AB2350B1247
2350 MHz Cavity Band Pass Filter AB2350B1247
2350 MHz Cavity Band Pass Filter

2350 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2350B1247
Product Name 2350 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

1735-2145 MHz Cavity Band Pass Filter - AB1937B1222 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 435000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details