Anatech Electronics, Inc. 2440.7 MHz Cavity Band Pass Filter AB2440B520

Description
2440.7 MHz Cavity Band Pass Filter
Request a Quote
Description
2440.7 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Garfield, NJ, United States
2440.7 MHz Cavity Band Pass Filter
AB2440B520
2440.7 MHz Cavity Band Pass Filter AB2440B520
2440.7 MHz Cavity Band Pass Filter

2440.7 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2440B520
Product Name 2440.7 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4887 MHz Cavity Band Pass Filter - AB4887B1059 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4887 MHz
Bandwidth 225000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details